Philips brand nightlight bulb. C7 size and shape with aluminum candelabra base. 7 Watts and 120-130 volts for more light.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 373787 |
| Product Name | 7 Watt, 120-130 Volt C7 Clear Night Light Bulb |
| Base Type | Candelabra |
| Filament Type | C-7A |
| Lamp Power | 7 watts |