Philips Excellent Color Rendering 25 Watt, T-8 Universal Start* Fluorescent Lamp with Medium Bipin Base, ALTO Low Mercury Technology and 3500K Neutral White Color (diameter 1", length 36"), Sold Individually.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 368142 |
| Product Name | 25 Watt, 36 Inch T8 Neutral White Fluorescent Bulb |
| Base Type | Medium Bipost |
| Lamp Power | 25 watts |
| Rated Average Life | 20000 hours |