Philips Duramax™ brand "three-way" incandescent lamp. Selects between 100, 200, and 300 Watts of light.
Three-contact screw base, suitable for use in "three-way" fixtures.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 367342 |
| Product Name | 100-300 Watt, 120 Volt PS25 Soft White 3-Way Bulb |
| Base Type | Mogul Base |
| Filament Type | CC-6 |
| Lamp Power | 100 to 300 watts |