Philips traditional 72" T12 high output cool white lamp. Recessed double contact base.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 366518 |
| Product Name | 85 Watt, 72 Inch T12 Cool White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 85 watts |
| Rated Average Life | 12000 hours |