Philips brand 100 Watt phosphor coated mercury vapor lamp withA23 shape and medium base base.
Mercury Vapor Ballast (ANSI Code H38)
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 356584 |
| Product Name | 100 Watt White A23 Mercury Vapor Bulb |
| Base Type | Medium |
| Lamp Power | 100 watts |
| Rated Average Life | 24000 hours |