Philips Standard or Pulse Start* 150W Phosphor Coated Universal Burning Position Metal Halide ED-17 Lamp with Medium Base, 3400K Warm White Color, and CRI=65. (diameter 2 1/8", length 5 7/16"). Metal Halide Ballast (ANSI Code M102 or M107) and ENCLOSED FIXTURE REQUIRED. Sold Individually.
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 354639 |
| Product Name | 150 Watt, Coated ED17 Metal Halide Lamp |
| Base Type | Medium |
| Lamp Power | 150 watts |
| Rated Average Life | 10000 hours |