Philips Safety Lifeguard 400W Phosphor Coated Universal Burning Position Metal Halide ED-37 Lamp with Mogul Base, 3700K Neutral White Color, and CRI=65. (diameter 4 5/8", length 11 1/2"). Metal Halide Ballast (ANSI Code M59PK-T400/U) and Fixture (either Open or Enclosed) required
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 346015 |
| Product Name | 400 Watt, Coated ED37 Metal Halide Lamp |
| Base Type | Mogul Base |
| Lamp Power | 400 watts |
| Rated Average Life | 20000 hours |