Philips traditional 96" T12 Very High Output "Daylight" white lamp. Recessed double contact base. 215 Watts for more power and light.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 342378 |
| Product Name | 215 Watt, 96 Inch T12 Very Daylight White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 215 watts |
| Rated Average Life | 12000 hours |