Philips brand 70 Watt phosphor coated High-Pressure Sodium lamp with medium base.
High-Pressure Sodium ballast (ANSI Code S62) required
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 332148 |
| Product Name | 70 Watt ED17 High Pressure Sodium Bulb |
| Base Type | Medium |
| Lamp Power | 70 watts |
| Rated Average Life | 24000 hours |