Philips 60W, 120V, PAR-16 Narrow Spotlight Halogen Lamp with 10° Beam and Medium Base
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 330043 |
| Product Name | 60 Watt, 120 Volt Halogen PAR16 Narrow Spot |
| Base Type | Medium |
| Filament Type | CC-8 |
| Lamp Power | 60 watts |