bulbs.com Five-Light Chandelier Fixture 31380-965

Description
SeaGull Lighting Five-Light Chandelier Fixture, Parkview Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 24" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"
Description
SeaGull Lighting Five-Light Chandelier Fixture, Parkview Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 24" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Chandelier Fixture - 31380-965 - bulbs.com
Worcester, MA, USA
Five-Light Chandelier Fixture
31380-965
Five-Light Chandelier Fixture 31380-965
SeaGull Lighting Five-Light Chandelier Fixture, Parkview Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 24" Diameter 22" High Overall Height w/chain 144" Wire 144" Chain 120"

SeaGull Lighting Five-Light Chandelier Fixture, Parkview Collection, Antique Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max.

  • 24" Diameter
  • 22" High
  • Overall Height w/chain 144"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31380-965
Product Name Five-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details