bulbs.com Five-Light Fluorescent Chandelier Fixture 31283BLE-814

Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Newport Collection, Misted Bronze. Clear Highlighted Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 17 1/2" High Overall Height w/chain 138 3/4" Wire 144" Chain 120"
Description
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Newport Collection, Misted Bronze. Clear Highlighted Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 17 1/2" High Overall Height w/chain 138 3/4" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Fluorescent Chandelier Fixture - 31283BLE-814 - bulbs.com
Worcester, MA, USA
Five-Light Fluorescent Chandelier Fixture
31283BLE-814
Five-Light Fluorescent Chandelier Fixture 31283BLE-814
SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Newport Collection, Misted Bronze. Clear Highlighted Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included. 25" Diameter 17 1/2" High Overall Height w/chain 138 3/4" Wire 144" Chain 120"

SeaGull Lighting Five-Light Fluorescent Chandelier Fixture, Newport Collection, Misted Bronze. Clear Highlighted Satin Etched Glass Shades. Supplied With 12' of Wire Pre-Laced Through 10' of Chain. Uses five GU24 self-ballasted lamps, each 13W maximum - included.

  • 25" Diameter
  • 17 1/2" High
  • Overall Height w/chain 138 3/4"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31283BLE-814
Product Name Five-Light Fluorescent Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details