bulbs.com Three-Light Chandelier Fixture 31105-965

Description
SeaGull Lighting Three-Light Chandelier Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 25" Diameter 24" High Overall Height w/chain 146 1/2" Wire 144" Chain 120"
Description
SeaGull Lighting Three-Light Chandelier Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 25" Diameter 24" High Overall Height w/chain 146 1/2" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Chandelier Fixture - 31105-965 - bulbs.com
Worcester, MA, USA
Three-Light Chandelier Fixture
31105-965
Three-Light Chandelier Fixture 31105-965
SeaGull Lighting Three-Light Chandelier Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max. 25" Diameter 24" High Overall Height w/chain 146 1/2" Wire 144" Chain 120"

SeaGull Lighting Three-Light Chandelier Fixture, Montclaire Collection, Antique Brushed Nickel. Etched White Alabaster Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses three medium base lamps, each 100W max.

  • 25" Diameter
  • 24" High
  • Overall Height w/chain 146 1/2"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31105-965
Product Name Three-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details