bulbs.com Three-Light Chandelier Fixture 31060-962

Description
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Brushed Nickel. Satin White Glass Shades. Uses three medium base lamps, each 100W max. Decorative canopy included. Swing arms rotate up or down. 22" Diameter 20" High Overall Height w/chain 144" Wire 144"
Description
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Brushed Nickel. Satin White Glass Shades. Uses three medium base lamps, each 100W max. Decorative canopy included. Swing arms rotate up or down. 22" Diameter 20" High Overall Height w/chain 144" Wire 144"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Chandelier Fixture - 31060-962 - bulbs.com
Worcester, MA, USA
Three-Light Chandelier Fixture
31060-962
Three-Light Chandelier Fixture 31060-962
SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Brushed Nickel. Satin White Glass Shades. Uses three medium base lamps, each 100W max. Decorative canopy included. Swing arms rotate up or down. 22" Diameter 20" High Overall Height w/chain 144" Wire 144"

SeaGull Lighting Three-Light Chandelier Fixture, Sussex Collection, Brushed Nickel. Satin White Glass Shades. Uses three medium base lamps, each 100W max. Decorative canopy included. Swing arms rotate up or down.

  • 22" Diameter
  • 20" High
  • Overall Height w/chain 144"
  • Wire 144"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31060-962
Product Name Three-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details