bulbs.com Five-Light Chandelier Fixture 31036-962

Description
SeaGull Lighting Five-Light Chandelier Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 25 1/2" Diameter 14 3/4" High Overall Height w/chain 136 1/2" Wire 144" Chain 120"
Description
SeaGull Lighting Five-Light Chandelier Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 25 1/2" Diameter 14 3/4" High Overall Height w/chain 136 1/2" Wire 144" Chain 120"

Suppliers

Company
Product
Description
Supplier Links
Five-Light Chandelier Fixture - 31036-962 - bulbs.com
Worcester, MA, USA
Five-Light Chandelier Fixture
31036-962
Five-Light Chandelier Fixture 31036-962
SeaGull Lighting Five-Light Chandelier Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max. 25 1/2" Diameter 14 3/4" High Overall Height w/chain 136 1/2" Wire 144" Chain 120"

SeaGull Lighting Five-Light Chandelier Fixture, Metropolis Collection, Brushed Nickel. Satin Etched Glass Shades. Supplied with 12' of wire pre-laced through 10' of chain. Uses five medium base lamps, each 100W max.

  • 25 1/2" Diameter
  • 14 3/4" High
  • Overall Height w/chain 136 1/2"
  • Wire 144"
  • Chain 120"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31036-962
Product Name Five-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details