Philips brand energy saving T5 High Output fluorescent lamp. 39 Watts and 34 inches to fit shorter commercial fixture lengths.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 290221 |
| Product Name | 39 Watt, 34 Inch T5 High Output Warm White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 39 watts |
| Rated Average Life | 20000 hours |