bulbs.com 2X4 3" Troffer Fixture 24GP232UNIV

Description
Crescent Premium Grid Troffer Fixture: 2X4 Troffer Fixture for Two 48" F32T8 Lamps of 120-277 Voltage Mitered door frame includes unique light-blocking construction which eliminates any need for gasketing or baffles Spring loaded cam latches firmly secure frame on either side Hemmed door frame provides extra rigidity and no sharp edges One-piece ribbed unitized housing with interlocking corners maintains structural integrity Lamps NOT Included  The product image for this item has been provided by the manufacturer and may not accurately represent all specifications for this product. Please refer to the technical specifications of this product for the most accurate information.
Description
Crescent Premium Grid Troffer Fixture: 2X4 Troffer Fixture for Two 48" F32T8 Lamps of 120-277 Voltage Mitered door frame includes unique light-blocking construction which eliminates any need for gasketing or baffles Spring loaded cam latches firmly secure frame on either side Hemmed door frame provides extra rigidity and no sharp edges One-piece ribbed unitized housing with interlocking corners maintains structural integrity Lamps NOT Included  The product image for this item has been provided by the manufacturer and may not accurately represent all specifications for this product. Please refer to the technical specifications of this product for the most accurate information.

Suppliers

Company
Product
Description
Supplier Links
2X4 3" Troffer Fixture - 24GP232UNIV - bulbs.com
Worcester, MA, USA
2X4 3" Troffer Fixture
24GP232UNIV
2X4 3" Troffer Fixture 24GP232UNIV
Crescent Premium Grid Troffer Fixture: 2X4 Troffer Fixture for Two 48" F32T8 Lamps of 120-277 Voltage Mitered door frame includes unique light-blocking construction which eliminates any need for gasketing or baffles Spring loaded cam latches firmly secure frame on either side Hemmed door frame provides extra rigidity and no sharp edges One-piece ribbed unitized housing with interlocking corners maintains structural integrity Lamps NOT Included  The product image for this item has been provided by the manufacturer and may not accurately represent all specifications for this product. Please refer to the technical specifications of this product for the most accurate information.

Crescent Premium Grid Troffer Fixture:

  • 2X4 Troffer Fixture for Two 48" F32T8 Lamps of 120-277 Voltage
  • Mitered door frame includes unique light-blocking construction which eliminates any need for gasketing or baffles
  • Spring loaded cam latches firmly secure frame on either side
  • Hemmed door frame provides extra rigidity and no sharp edges
  • One-piece ribbed unitized housing with interlocking corners maintains structural integrity
  • Lamps NOT Included 

The product image for this item has been provided by the manufacturer and may not accurately represent all specifications for this product. Please refer to the technical specifications of this product for the most accurate information.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 24GP232UNIV
Product Name 2X4 3" Troffer Fixture
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details