bulbs.com 50 Watt, 250 Volt A19 Frosted Bulb 245696

Description
Philips 50 Watt, 250 Volt, Frosted, traditional lamp design with aluminum medium screw base Traditional incandescent design provides outstanding color rendering Soft white color perfect for creating a more inviting atmosphere 250 volts for use with European high voltage fixtures and applications
Description
Philips 50 Watt, 250 Volt, Frosted, traditional lamp design with aluminum medium screw base Traditional incandescent design provides outstanding color rendering Soft white color perfect for creating a more inviting atmosphere 250 volts for use with European high voltage fixtures and applications

Suppliers

Company
Product
Description
Supplier Links
50 Watt, 250 Volt A19 Frosted Bulb - 245696 - bulbs.com
Worcester, MA, USA
50 Watt, 250 Volt A19 Frosted Bulb
245696
50 Watt, 250 Volt A19 Frosted Bulb 245696
Philips 50 Watt, 250 Volt, Frosted, traditional lamp design with aluminum medium screw base Traditional incandescent design provides outstanding color rendering Soft white color perfect for creating a more inviting atmosphere 250 volts for use with European high voltage fixtures and applications

Philips 50 Watt, 250 Volt, Frosted, traditional lamp design with aluminum medium screw base

  • Traditional incandescent design provides outstanding color rendering
  • Soft white color perfect for creating a more inviting atmosphere
  • 250 volts for use with European high voltage fixtures and applications
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Incandescent Lamps
Product Number 245696
Product Name 50 Watt, 250 Volt A19 Frosted Bulb
Base Type Medium
Filament Type C, RC-9
Lamp Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572823 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - R40 - 300R/3FL - 21256 - Kennedy Webster Electric Co.
Specs
Lamp Power 300 watts
Maximum Overall Length 2.85 inch (72.5 mm)
Diameter 50 mm (1.97 inch)
View Details
Miniature Incandescent Lamp - 1829/37377 - OSRAM SYLVANIA, Inc.
Specs
Filament Type C2F
Maximum Overall Length 0.9400 inch (23.88 mm)
View Details