Philips brand 20 Watt halogen capsules. T3 type, 12 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.
DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 232645 |
| Product Name | 20 Watt, 12 Volt T3 Clear Halogen Capsule Bulb |
| Base Type | G4 |
| Filament Type | C-8 |
| Lamp Power | 20 watts |