Philips Halogena® Indoor Floodlight 40W, 120V, BR-40 HALOGEN Reflector-style Floodlight Lamp w/ Medium Base
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 222380 |
| Product Name | 40 Watt, 120 Volt BR40 Halogen Reflector Flood |
| Base Type | Medium |
| Filament Type | CC-8 |
| Lamp Power | 40 watts |