Philips Energy Advantage brand energy saving T5 High Output fluorescent lamp. 49 Watts and 46 inches to fit most common commercial fixture lengths. Uses 10% less energy than the standard 54 Watt lamp, but generates the same light output Extra Long Life - Philips brand T5 High Output lamps last 75% longer than other brands Neutral White color very popular with many businesses T5 technology last longer than traditional T12, with greater lumen maintenance over time. Performance - brand name product at a competitive price
Sold in 10-packs (multipack priced per each bulb)
Philips Energy Advantage brand energy saving T5 High Output fluorescent lamp. 49 Watts and 46 inches to fit most common commercial fixture lengths.
- Uses 10% less energy than the standard 54 Watt lamp, but generates the same light output
- Extra Long Life - Philips brand T5 High Output lamps last 75% longer than other brands
- Neutral White color very popular with many businesses
- T5 technology last longer than traditional T12, with greater lumen maintenance over time.
- Performance - brand name product at a competitive price
Sold in 10-packs (multipack priced per each bulb)