Philips traditional 48" T12 Very High Output cool white lamp. Recessed double contact base. 110 Watts for more power and light.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 218198 |
| Product Name | 110 Watt, 48 Inch T12 Very Cool White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 110 watts |
| Rated Average Life | 12000 hours |