Energy Efficient Alternative to a 75 Watt BT15 Halogen Lamp. Philips 70 W, White, Blister Card, Medium Screw Base, BT-15 Halogena Lamp, (dia. 4", length 1 7/8"), Sold Individually. Available for Sale in All States. Specifically Meets CA Energy Commission Standards.
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 213868 |
| Product Name | California Approved 70 Watt, BT15 Halogen White Bulb |
| Base Type | Medium |
| Filament Type | C-8 |
| Lamp Power | 70 watts |