Philips MasterColor® 20W Ceramic Metal Halide PAR-30L Long Neck Flood Lamp with 30º Beam, Medium Screw Base, 3000K Warm White Color, and CRI=81. (diameter 3 3/4", length 4 3/4"). Metal Halide Ballast (ANSI Code M175) and Fixture (either Open or Enclosed) required. Sold Individually.
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 211409 |
| Product Name | 20 Watt Long Neck PAR30 Metal Halide Flood |
| Base Type | Medium |
| Lamp Power | 20 watts |
| Rated Average Life | 9000 hours |