Philips Pulse Start 350W Clear HORIZONTAL BURNING POSITION Metal Halide ED-37 Lamp w/ Mogul Base, 4000K Cool White Color
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 207530 |
| Product Name | Clear ED37 HORIZONTAL Pulse Start Metal Halide Lamp |
| Base Type | Mogul Base |
| Lamp Power | 350 watts |
| Rated Average Life | 15000 hours |