Philips brand 150 Watt halogen capsules. T4 type, 24 volts for low voltage systems. Low voltage means a smaller filament, for greater optical control.
DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
NOTE - this is not a general purpose lamp. Light output is greater and color is brighter than equivalent halogen lamps, but rated life is only 50 hours. Generally used in photgraphic projection applications.
| bulbs.com | |
|---|---|
| Product Category | Projection Lamps |
| Product Number | 206078 |
| Product Name | 150 Watt, 24 Volt FCS Bulb |
| Base Type | G6.35 |
| Filament Type | C-6 |
| Lamp Power | 150 watts |
| Rated Average Life | 50 hours |