bulbs.com 100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb 203505

Description
Philips brand 100 Watt halogen capsules. T4 type with mini-candelabra screw base. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Description
Philips brand 100 Watt halogen capsules. T4 type with mini-candelabra screw base. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Suppliers

Company
Product
Description
Supplier Links
100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb - 203505 - bulbs.com
Worcester, MA, USA
100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb
203505
100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb 203505
Philips brand 100 Watt halogen capsules. T4 type with mini-candelabra screw base. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering

Philips brand 100 Watt halogen capsules. T4 type with mini-candelabra screw base. 100 Watts and 120 volts for bright, high intensity light.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number 203505
Product Name 100 Watt, 120 Volt T4 Clear Halogen Mini-Can ESN Bulb
Base Type Miniature Candelabra
Filament Type CC-2V
Lamp Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1271367 - RS Components, Ltd.
Specs
Base Type Gu10
Diameter 60 mm (2.36 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Quartz Infrared Halogen Lamps - 15-10K-480-1.5A* - Rhenium Alloys, Inc.
Specs
Lamp Power 10000 watts
Maximum Overall Length 17.6 inch (447 mm)
View Details
Specs
Lamp Power 1600 watts
Rated Average Life 5000 hours
View Details