SAVE ENERGY! Philips 45W (Replaces Standard 75W MR16), 12V, 5000-Hr Halogen 8° Spot MR-16 Lamp w/ Infrared* Technology, LENS, Hard Coat Color Consistent Dichroic Reflector & GU
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 202713 |
| Product Name | 45 Watt, 12 Volt Energy Saving MR16 Halogen Spot Bulb |
| Base Type | GU5.3 |
| Filament Type | C-8 |
| Lamp Power | 45 watts |