bulbs.com 20 Watt, 120 Volt Micro Case Electronic Metal Halide Ballast 188514.02

Description
Universal Electronic Metal Halide Ballast ignites one 20 watt metal halide lamp of 120 Volt. Micro case. ANSI code M156/C156. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 5
Description
Universal Electronic Metal Halide Ballast ignites one 20 watt metal halide lamp of 120 Volt. Micro case. ANSI code M156/C156. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 5

Suppliers

Company
Product
Description
Supplier Links
20 Watt, 120 Volt Micro Case Electronic Metal Halide Ballast - 188514.02 - bulbs.com
Worcester, MA, USA
20 Watt, 120 Volt Micro Case Electronic Metal Halide Ballast
188514.02
20 Watt, 120 Volt Micro Case Electronic Metal Halide Ballast 188514.02
Universal Electronic Metal Halide Ballast ignites one 20 watt metal halide lamp of 120 Volt. Micro case. ANSI code M156/C156. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 5

Universal Electronic Metal Halide Ballast ignites one 20 watt metal halide lamp of 120 Volt. Micro case. ANSI code M156/C156.

Lamp not included.

  • Microprocessor controlled
  • Resonance start
  • Active power factor correction
  • Minimum starting temperature - +5° F
  • Maximum case temperature - 194° F
  • Sound rated A
  • Remote mounting - 5
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number 188514.02
Product Name 20 Watt, 120 Volt Micro Case Electronic Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Smart Lighting Solutions, LLC
View Details