bulbs.com 120 Volt Mini Slim Case Electronic Metal Halide Ballast 188246.02

Description
Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini slim case. ANSI code M130/C130. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 185° F Sound rated A Remote mounting - 10
Description
Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini slim case. ANSI code M130/C130. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 185° F Sound rated A Remote mounting - 10

Suppliers

Company
Product
Description
Supplier Links
120 Volt Mini Slim Case Electronic Metal Halide Ballast - 188246.02 - bulbs.com
Worcester, MA, USA
120 Volt Mini Slim Case Electronic Metal Halide Ballast
188246.02
120 Volt Mini Slim Case Electronic Metal Halide Ballast 188246.02
Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini slim case. ANSI code M130/C130. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 185° F Sound rated A Remote mounting - 10

Universal Electronic Metal Halide Ballast ignites one 39 watt metal halide lamp of 120 Volt. Mini slim case. ANSI code M130/C130.

Lamp not included.

  • Microprocessor controlled
  • Resonance start
  • Active power factor correction
  • Minimum starting temperature - +5° F
  • Maximum case temperature - 185° F
  • Sound rated A
  • Remote mounting - 10
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number 188246.02
Product Name 120 Volt Mini Slim Case Electronic Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - H3DT832GU217 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details