bulbs.com 120-277 Volt Standard Size Electronic Metal Halide Ballast 188169.02

Description
Universal Electronic Metal Halide Ballast ignites one 100 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C90, 140, 164. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15
Description
Universal Electronic Metal Halide Ballast ignites one 100 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C90, 140, 164. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15

Suppliers

Company
Product
Description
Supplier Links
120-277 Volt Standard Size Electronic Metal Halide Ballast - 188169.02 - bulbs.com
Worcester, MA, USA
120-277 Volt Standard Size Electronic Metal Halide Ballast
188169.02
120-277 Volt Standard Size Electronic Metal Halide Ballast 188169.02
Universal Electronic Metal Halide Ballast ignites one 100 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C90, 140, 164. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15

Universal Electronic Metal Halide Ballast ignites one 100 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C90, 140, 164.

Lamp not included.

  • Microprocessor controlled
  • Resonance start
  • Active power factor correction
  • Minimum starting temperature - +5° F
  • Maximum case temperature - 176° F
  • Sound rated A
  • Remote mounting - 15
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number 188169.02
Product Name 120-277 Volt Standard Size Electronic Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EC5T832GUNV3L - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Lumatek 600W 120/240v HPS/MH Dimmable E-Ballast - Generat.. - LK600 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details