bulbs.com Volt Standard Size Electronic Metal Halide Ballast 188166.02

Description
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15
Description
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15

Suppliers

Company
Product
Description
Supplier Links
Volt Standard Size Electronic Metal Halide Ballast - 188166.02 - bulbs.com
Worcester, MA, USA
Volt Standard Size Electronic Metal Halide Ballast
188166.02
Volt Standard Size Electronic Metal Halide Ballast 188166.02
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 176° F Sound rated A Remote mounting - 15

Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120-277 Volt. Standard size. ANSI code M/C98, 139, 143.

Lamp not included.

  • Microprocessor controlled
  • Resonance start
  • Active power factor correction
  • Minimum starting temperature - +5° F
  • Maximum case temperature - 176° F
  • Sound rated A
  • Remote mounting - 15
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number 188166.02
Product Name Volt Standard Size Electronic Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Ballasts - SKEU324HE/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EC5T554JUNV2 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Powerhouse 600W 120/240v HPS Ballast - PH57360 - Hydrofarm, Inc.
Specs
Ballast Technology HID
Nominal Voltage 120V; 220/240V
Lamp Wattage 600 watts
View Details