bulbs.com 70 Watt, 120 Volt Mini-Slim Electronic Metal Halide Ballast 188164.02

Description
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-slim. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 10
Description
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-slim. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 10

Suppliers

Company
Product
Description
Supplier Links
70 Watt, 120 Volt Mini-Slim Electronic Metal Halide Ballast - 188164.02 - bulbs.com
Worcester, MA, USA
70 Watt, 120 Volt Mini-Slim Electronic Metal Halide Ballast
188164.02
70 Watt, 120 Volt Mini-Slim Electronic Metal Halide Ballast 188164.02
Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-slim. ANSI code M/C98, 139, 143. Lamp not included. Microprocessor controlled Resonance start Active power factor correction Minimum starting temperature - +5° F Maximum case temperature - 194° F Sound rated A Remote mounting - 10

Universal Electronic Metal Halide Ballast ignites one 70 watt metal halide lamp of 120 Volt. Mini-slim. ANSI code M/C98, 139, 143.

Lamp not included.

  • Microprocessor controlled
  • Resonance start
  • Active power factor correction
  • Minimum starting temperature - +5° F
  • Maximum case temperature - 194° F
  • Sound rated A
  • Remote mounting - 10
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number 188164.02
Product Name 70 Watt, 120 Volt Mini-Slim Electronic Metal Halide Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts - SKEU324L/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Fluorescent Electronic Dimming Ballast - EC5T832GUNV3L - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Powerhouse 1000W 120/240v MH Ballast - PH57300 - Hydrofarm, Inc.
Specs
Ballast Technology HID
View Details