Philips brand 55 Watt T5 circline high ouotput fluorescent lamp with 2GX-13 TWO PIN Base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 165936 |
| Product Name | 55 Watt, 12" Diameter Warm White T5 Circline Bulb |
| Base Type | 2GX-13 |
| Lamp Power | 55 watts |
| Rated Average Life | 16000 hours |