Philips brand Pulse Start 175 Watt phosphor coated metal halide lamp with mogul base.
Metal Halide Ballast (ANSI Code M152 or M137) required. May be safely used in either open or enclosed fixtures
| bulbs.com | |
|---|---|
| Product Category | High Intensity Discharge Lamps |
| Product Number | 149138 |
| Product Name | 175 Watt, Coated ED28 BASE UP Pulse Start Metal Halide Lamp |
| Base Type | Mogul Base |
| Lamp Power | 175 watts |
| Rated Average Life | 15000 hours |