Philips brand 40 Watt T5 circline fluorescent lamp with 2GX-13 TWO PIN Base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 148593 |
| Product Name | 40 Watt, 12" Diameter Neutral White T5 Circline Bulb |
| Base Type | 2GX-13 |
| Lamp Power | 40 watts |
| Rated Average Life | 16000 hours |