Philips longer lasting and energy saving Cool White 28 Watt T8 fluorescent lamp with excellent color rendering. ALTO technology uses less mercury for an environmentally safer lamp. Uses 15% less energy than a standard T8 lamp 4100K Cool White color is very popular with many businesses Better color rendering means objects appear closer to their true color than with traditional fluorescent Extra long life rated 50% longer than other T8 fluorescent Outstanding lumen maintenance - lamp still produces 95-98% as much light at end of life as the day it is installed Performance - well known brand name product at competitive price
Full case (25) only, priced per bulb
Philips longer lasting and energy saving Cool White 28 Watt T8 fluorescent lamp with excellent color rendering. ALTO technology uses less mercury for an environmentally safer lamp.
- Uses 15% less energy than a standard T8 lamp
- 4100K Cool White color is very popular with many businesses
- Better color rendering means objects appear closer to their true color than with traditional fluorescent
- Extra long life rated 50% longer than other T8 fluorescent
- Outstanding lumen maintenance - lamp still produces 95-98% as much light at end of life as the day it is installed
- Performance - well known brand name product at competitive price
Full case (25) only, priced per bulb