Philips traditional 24" T12 high output cool white lamp. Recessed double contact base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 141457 |
| Product Name | 35 Watt, 24 Inch T12 Cool White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 35 watts |
| Rated Average Life | 9000 hours |