Philips 36" T12 high output cool white lamp. Recessed double contact base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 141382 |
| Product Name | 50 Watt, 36 Inch T12 Daylight White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 50 watts |
| Rated Average Life | 9000 hours |