Philips traditional 42" T12 high output "Daylight" white lamp. Recessed double contact base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 141366 |
| Product Name | 55 Watt, 42 Inch T12 Daylight White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 55 watts |
| Rated Average Life | 9000 hours |