Philips 65W, 120V, Medium Screw Base, Natural BR-30 Bulge Reflector Flood Lamp (dia
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 137851 |
| Product Name | 65 Watt, 120 Volt BR-30 Natural Daylight Bulb |
| Base Type | Medium |
| Filament Type | CC-6 |
| Lamp Power | 65 watts |