Philips Natural™ brand "three-way" incandescent lamp. Selects between 50, 100, and 150 Watts of light.
Three-contact screw base, suitable for use in "three-way" fixtures.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 135640 |
| Product Name | 50-150 Watt, 120 Volt A21 3-Way Natural Daylight Bulb |
| Base Type | Medium |
| Filament Type | CC-6 |
| Lamp Power | 50 to 150 watts |