Philips brand double-ended linear halogen lamp. 1500 Watts and 240 for use with high voltage or European voltage equipment.
DOUBLE CHECK your lamp length. High wattage linear halogen lamps come in a variety of lengths. Length for this version is 10.06"
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 132266 |
| Product Name | 1500 Watt, 240 Volt T-3 Halogen Heat Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 1500 watts |