Philips brand double-ended linear halogen capsule. 500 Watts for bright, high intensity light, and 130 volts for longer life and resistance to voltage fluctuations.
DOUBLE CHECK your lamp length. This lamp comes in two lengths. Length for this version is 4.69"
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | 132233 |
| Product Name | 500 Watt, 125-130 Volt T3 Clear Halogen Double Ended Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | C-8 |
| Lamp Power | 500 watts |