Bulbrite brand traditional lamp with brass medium base. 25 Watts for lower power and light. 220-240 volts for use with European fixtures or machinery.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 120025 |
| Product Name | 25 Watt, 220-240 Volt A19 Frosted Bulb |
| Base Type | Medium |
| Filament Type | C, RC-9 |
| Lamp Power | 25 watts |