Bulbrite brand "three-way" incandescent lamp with mogul base. Selects between 100, 200, and 300 Watts of light.
Three-contact mogul screw base, suitable for use in "three-way" fixtures
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 102300 |
| Product Name | 100-300 Watt, 120 Volt PS25 Frost 3-Way Bulb |
| Base Type | Mogul Base |
| Filament Type | CC-6 |
| Lamp Power | 100 to 300 watts |