Buehler Motor, Inc. DC Gear Motor 1.61.065.407

Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.
Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Suppliers

Company
Product
Description
Supplier Links
DC Gear Motor - 1.61.065.407 - Buehler Motor, Inc.
Morrisville, NC, USA
DC Gear Motor
1.61.065.407
DC Gear Motor 1.61.065.407
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Supplier's Site

Technical Specifications

  Buehler Motor, Inc.
Product Category Gearmotors
Product Number 1.61.065.407
Product Name DC Gear Motor
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk - YHD-B3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
 - PGM.C033 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0013 HP
View Details
BLDC Planetary Gearmotor - MobilePower™ Wheel-Drive MPW52 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Continuous Torque 35.4 In-lbs (40.82 kg-cm)
View Details