Buehler Motor, Inc. DC Motor 1.13.044.414

Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.
Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Suppliers

Company
Product
Description
Supplier Links
DC Motor - 1.13.044.414 - Buehler Motor, Inc.
Morrisville, NC, USA
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Supplier's Site

Technical Specifications

  Buehler Motor, Inc.
Product Category DC Motors
Product Number 1.13.044.414
Product Name DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 1.6 In-lbs (1.84 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

22N78 Athlonix Brush DC Motor - 22N78 208E.1001 - Portescap
Specs
Commutation Brush
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1446 - Bodine Electric Company
Specs
Continuous Current 1.3 to 1.7 amps
Continuous Torque 190.0 In-lbs (219 kg-cm)
Gearbox Ratio 66 : 1
View Details
2 suppliers
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
 - PT.2327 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0579 HP
View Details