Buehler Motor, Inc. DC Motor 1.13.044.236

Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.
Description
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Suppliers

Company
Product
Description
Supplier Links
DC Motor - 1.13.044.236 - Buehler Motor, Inc.
Morrisville, NC, USA
Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commu tated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Bühler Motor is one of the pioneering ma­nufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps. Pro­ducts and services range from the deve­lopment and production of challenging actuators via software and electronic con­trollers to injection molded plastic parts, allowing Buehler to be a single source for your complete drive system.

Supplier's Site

Technical Specifications

  Buehler Motor, Inc.
Product Category DC Motors
Product Number 1.13.044.236
Product Name DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 1.3 In-lbs (1.53 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
264 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Single-ended
Length 2.99 inch (76 mm)
View Details
DC Micro Motor - BDZY5590 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details