BUD INDUSTRIES, INC. Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries WM-5611

Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Description
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries - 95M8567 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
95M8567
Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries 95M8567
CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:25" RoHS Compliant: Yes

CABINET, WALL MOUNT, 21IN, STEEL, BLACK; Rack U Height:12U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8567
Product Name Cabinet, Wall Mount, 21In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 219598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 12.01 inch (305 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details